Renesas Electronics Corporation 3.6V Interface Transceiver IC 74FCT3244PYG8

Description
IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244PYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244PYG8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244PYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244PYG8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FCT3244PYG8 is an octal buffer/line driver built with 0.5 micron CMOS technology, designed for memory address and data driving, clock signaling, and bus transmission. It operates at 3.3V with an extended voltage range of 2.7V to 3.6V and supports industrial temperature range from -40°C to +85°C. The device features three-state outputs with hysteresis on inputs for improved noise margin, rail-to-rail output swing, and low static power consumption of 0.4μW typical. It is housed in a PYG20 SSOP package. All outputs can source up to 60mA and sink up to 200mA at 3.3V, with output high voltage of at least 2.4V under load. Input hysteresis is 150mV, and input capacitance is 3.5pF typical. The product meets ESD protection levels greater than 2000V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

The 74FCT3244PYG8 is an octal buffer/line driver built with 0.5 micron CMOS technology, designed for memory address and data driving, clock signaling, and bus transmission. It operates at 3.3V with an extended voltage range of 2.7V to 3.6V and supports industrial temperature range from -40°C to +85°C. The device features three-state outputs with hysteresis on inputs for improved noise margin, rail-to-rail output swing, and low static power consumption of 0.4μW typical. It is housed in a PYG20 SSOP package. All outputs can source up to 60mA and sink up to 200mA at 3.3V, with output high voltage of at least 2.4V under load. Input hysteresis is 150mV, and input capacitance is 3.5pF typical. The product meets ESD protection levels greater than 2000V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Interface Transceiver IC
704-74FCT3244PYG8
3.6V Interface Transceiver IC 704-74FCT3244PYG8
IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244PYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244PYG8 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 3.6V 20SSOP Product overview: 74FCT3244PYG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT3244PYG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74FCT3244PYG8
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Controllers - CY7C63310-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers