The 74FCT244AT is an octal buffer/line driver built with advanced dual metal CMOS technology, intended for memory and address driving, clock driving, and bus-oriented signal transmission. It is available in SOIC packaging and operates with a supply voltage of 5.0V ±5% for industrial temperature ranges (-40°C to +85°C). The device features TTL-compatible input and output levels, with a VOH of 3.3V (typical) and VOL of 0.3V (typical), and provides output drive of -15mA (IOH) and 64mA (IOL). Output enable pins support three-state operation, allowing live insertion. The device meets JEDEC standard 18 specifications and has input and output leakage currents of 1µA (maximum).
IC BUF NON-INVERT 5.25V 20SOIC Product overview: 74FCT244ATSOG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT244ATSOG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT244ATSOG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |