D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC TRANSP LATCH 16BIT 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC TRANSP LATCH 16BIT 48-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74FCT163373CPAG8-ND | 74FCT163373CPAG8 | 74FCT163373CPAG8 | 74FCT163373CPAG8 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2.3V ~ 3.6V | 3.6V | 3.6V; 2.3V ~ 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA |