Renesas Electronics Corporation Latches 74FCT163373APAG

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 800-2162-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74FCT163373APAG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT163373APAG
Logic - Latches 74FCT163373APAG
IC TRANSP LATCH 16BIT 48TSSOP

IC TRANSP LATCH 16BIT 48TSSOP

Supplier's Site Datasheet
Latches - 74FCT163373APAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 800-2162-ND 74FCT163373APAG 74FCT163373APAG
Product Name Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 1727-6434-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 74FCT16373LCTPV - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type SSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers