The IDT74FCT163245A/C is a 3.3V CMOS 16-bit bidirectional transceiver designed for asynchronous communication between two buses. It is available in SSOP, TSSOP, and TVSOP packages, with operational support from 2.7V to 3.6V. The device features output enable and direction control pins for data flow management, hysteresis on inputs for improved noise margin, and supports rail-to-rail output swing. Typical static power consumption is 0.4μW, with low ground bounce of 0.3V. Inputs can tolerate 5V logic levels, and it meets ESD tolerance exceeding 2000V per MIL-STD-883, Method 3015. Operating temperature range is industrial: -40°C to +85°C.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74FCT163245CPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT163245CPAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT163245CPAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |