Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245APAG 74FCT163245APAG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857794-74FCT163245AP AG Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT163245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT163245APAG-N D, IDT74FCT163245APAG, 800-2161
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857794-74FCT163245AP AG Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT163245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT163245APAG-N D, IDT74FCT163245APAG, 800-2161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245APAG - 857794-74FCT163245APAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245APAG
857794-74FCT163245APAG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245APAG 857794-74FCT163245APAG
Manufacturer: Renesas Electronics America Win Source Part Number: 857794-74FCT163245AP AG Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT163245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT163245APAG-N D, IDT74FCT163245APAG, 800-2161

Manufacturer: Renesas Electronics America
Win Source Part Number: 857794-74FCT163245APAG
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74FCT163245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 39
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT163245APAG-ND, IDT74FCT163245APAG, 800-2161

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74FCT163245APAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT163245APAG
Buffers, Drivers, Receivers, Transceivers 74FCT163245APAG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 857794-74FCT163245APAG 74FCT163245APAG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT163245APAG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details