Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB ICL3232EIB

Description
Manufacturer: Intersil Win Source Part Number: 874161-ICL3232EIB Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874161-ICL3232EIB Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB
874161-ICL3232EIB
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB 874161-ICL3232EIB
Manufacturer: Intersil Win Source Part Number: 874161-ICL3232EIB Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874161-ICL3232EIB
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 48
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874161-ICL3232EIB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM236LAR-REEL - 860126-ADM236LAR-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details