Renesas Electronics Corporation Flip Flops 74FCT162823ATPVG8

Description
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74FCT162823ATPVG8-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 74FCT162823ATPVG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT162823ATPVG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT162823ATPVG8
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT162823ATPVG8
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site
Logic - Flip Flops - 74FCT162823ATPVG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162823ATPVG8
Logic - Flip Flops 74FCT162823ATPVG8
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT162823ATPVG8-ND 74FCT162823ATPVG8 74FCT162823ATPVG8 74FCT162823ATPVG8
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with data enable; positive-edge trigger - 74HC377PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details