"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 9BIT 56TSSOP
IC FF D-TYPE DUAL 9BIT 56TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74FCT162823ATPAG8-ND | 74FCT162823ATPAG8 | 74FCT162823ATPAG8 | 74FCT162823ATPAG8 |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 20 ns |