The 74FCT16245CTPVG is a 16-bit bidirectional transceiver built using 0.5-micron CMOS technology, designed for synchronous communication between two buses. It is available in a 48-pin SSOP package and operates with a 5.0V supply voltage. The device features output enable and direction control pins, enabling independent 8-bit or combined 16-bit operation with high-impedance state functionality. It supports hot insertion via power-off disable outputs, has a maximum output drive of -32mA for high level and 64mA for low level, and maintains low output ground bounce below 1.0V at 5V supply. Input and output leakage is limited to 1µA maximum, and it meets ESD protection standards of >2000V per MIL-STD-883, Method 3015. It operates across industrial temperature ranges from -40°C to +85°C.
IC TXRX NON-INVERT 5.5V 48SSOP Product overview: 74FCT16245CTPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245CTPVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16245CTPVG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |