The 74FCT16245CT is a 16-bit bidirectional transceiver built with 0.5-micron CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and operates with a 5.0V ±10% supply voltage. The device features output enable and direction control pins, with outputs capable of sourcing -32mA and sinking 64mA. It supports live insertion due to power-off disable outputs and maintains low leakage current of ±1µA maximum. Output ground bounce is less than 1.0V at 5V supply and 25°C. The transceiver meets MIL-STD-883, Method 3015 for ESD protection above 2000V and operates over an industrial temperature range of -40°C to +85°C.
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245CTPAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245CTPAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16245CTPAG8 |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |