The 74FCT16245AT is a 16-bit bidirectional transceiver built with 0.5 micron CMOS technology, designed for synchronous communication between two buses. It is available in a TSSOP package and features output drive currents of -32mA (IOH) and 64mA (IOL), with power-off disable capability for live insertion. The device operates over an industrial temperature range of -40°C to +85°C and supports TTL-compatible inputs with hysteresis. Output ground bounce is specified at less than 1.0V at 5V supply and 25°C. It complies with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015.
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT16245ATPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16245ATPAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT16245ATPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |