Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches 74FCT162373ATPVG

Description
Win Source Part Number: 1040223-74FCT162373A TPVG Category: Integrated Circuits (ICs)>Logic - Latches Series: 74FCT Package: Tube Standard Package: 30 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVTH162373DLR; 74FCT16373ATPVG; 74FCT16373ATPVG8; CY74FCT16374ATPVC; CY74FCT16374ATPVCT; 74ACT16374SSCX; 74ACT16374SSC; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT162373ATPVG, IDT74FCT162373ATPVG- ND Base Product Number: 74FCT162373
Request a Quote Datasheet
Description
Win Source Part Number: 1040223-74FCT162373A TPVG Category: Integrated Circuits (ICs)>Logic - Latches Series: 74FCT Package: Tube Standard Package: 30 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVTH162373DLR; 74FCT16373ATPVG; 74FCT16373ATPVG8; CY74FCT16374ATPVC; CY74FCT16374ATPVCT; 74ACT16374SSCX; 74ACT16374SSC; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT162373ATPVG, IDT74FCT162373ATPVG- ND Base Product Number: 74FCT162373
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1040223-74FCT162373ATPVG
Integrated Circuits (ICs) - Logic - Latches 1040223-74FCT162373ATPVG
Win Source Part Number: 1040223-74FCT162373A TPVG Category: Integrated Circuits (ICs)>Logic - Latches Series: 74FCT Package: Tube Standard Package: 30 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVTH162373DLR; 74FCT16373ATPVG; 74FCT16373ATPVG8; CY74FCT16374ATPVC; CY74FCT16374ATPVCT; 74ACT16374SSCX; 74ACT16374SSC; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74FCT162373ATPVG, IDT74FCT162373ATPVG- ND Base Product Number: 74FCT162373

Win Source Part Number: 1040223-74FCT162373ATPVG
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74FCT
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LVTH162373DLR; 74FCT16373ATPVG; 74FCT16373ATPVG8; CY74FCT16374ATPVC; CY74FCT16374ATPVCT; 74ACT16374SSCX; 74ACT16374SSC;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT162373ATPVG,IDT74FCT162373ATPVG-ND
Base Product Number: 74FCT162373

Buy Now Datasheet
Latches - 74FCT162373ATPVG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches - 74FCT162373ATPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373ATPVG
Logic - Latches 74FCT162373ATPVG
IC TRANSP LATCH 16BIT 48-SSOP

IC TRANSP LATCH 16BIT 48-SSOP

Supplier's Site Datasheet
Latches - 74FCT162373ATPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1040223-74FCT162373ATPVG 74FCT162373ATPVG-ND 74FCT162373ATPVG 74FCT162373ATPVG
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 1.5 ns 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
8-bit addressable latch - 74HCT259BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
Logic - Latches - 74LV373DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Latches - 74FCT573TK - Quarktwin Technology Ltd.
Integrated Device Technology
View Details