The 74FCT162245AT is a 16-bit bidirectional transceiver built with 0.5-micron CMOS technology for high-speed, low-power operation in synchronous bus communication. It is available in a TSSOP package and features balanced output drivers with ±24mA drive strength for industrial temperature range operation. The device supports TTL-compatible inputs with hysteresis, has typical output skew less than 250ps, and maintains low ground bounce under load. All inputs and outputs comply with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. The transceiver operates with a 5V supply and is designed as a direct replacement for FCT16245T and ABT16245 devices.
IC TXRX NON-INVERT 5.5V 48TSSOP Product overview: 74FCT162245ATPAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162245ATPAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162245ATPAG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |