The 74FCT162244CT is a 16-bit buffer/line driver for bus interface and signal buffering applications, offering high-speed operation with low power dissipation. It is available in a 48-pin SSOP package and features balanced output drivers with a current capability of ±24mA for industrial use. The device operates from 5.0V ±10% and exhibits typical output ground bounce less than 0.6V at 25°C. Input hysteresis improves noise margin, and three-state controls enable flexible 4-bit, 8-bit, or 16-bit operation. It meets ESD protection levels greater than 2000V per MIL-STD-883, Method 3015. All variants in the FCT162244 series share these specifications, and the exact part number 74FCT162244CTPVG is not listed but appears as a variant with a commercial-grade suffix.
IC BUF NON-INVERT 5.5V 48SSOP Product overview: 74FCT162244CTPVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT162244CTPVG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT162244CTPVG |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |