The 74ALVCH32245BFG is a 32-bit bus transceiver built using CMOS technology, designed for asynchronous communication between two buses with 3-state outputs and bus-hold functionality. It operates from a 3.3V supply with an extended range of 2.7V to 3.6V and features ±24mA output drivers. The device is packaged in a 96-ball LFBGA, measuring 13.5mm by 5.5mm, with an industrial temperature range. Input capacitance is specified up to 7 pF and output capacitance up to 9 pF. The transceiver supports bus-hold on I/O pins to maintain state under high-impedance conditions, eliminating the need for external pull-up or pull-down resistors.
IC TXRX NON-INVERT 3.6V 96CABGA Product overview: 74ALVCH32245BFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH32245BFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVCH32245BFG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |