The IDT74ALVCH32244 is a 32-bit CMOS buffer/driver with 3-state outputs and bus-hold functionality, designed for 3.3V high-speed systems. It operates with a supply voltage range of 2.5V to 3.6V and features ±24mA output drive capability. The device is packaged in a 96-ball LFBGA measuring 13.5mm by 5.5mm, with an industrial temperature range. Inputs include hysteresis for noise margin, and outputs support rail-to-rail swing. Static power consumption is typically 0.4µW.
IC BUF NON-INVERT 3.6V 96CABGA Product overview: 74ALVCH32244BFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVCH32244BFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVCH32244BFG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |