Manufacturer: Renesas Electronics America
Win Source Part Number: 857695-74ALVCH162373
Series: 74ALVCH
Features: 2 Channel IC
Package: Reel - TR
Family Name: 74ALVCH162373
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74ALVCH162373PAG8
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC XPARENT LATCH 16BIT D 48TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 857695-74ALVCH162373PAG8 | 74ALVCH162373PAG8 | 74ALVCH162373PAG8 |
| Product Name | Logic - Logic - Latches - 74ALVCH162373PAG8 | Latches | Logic - Latches |
| Supply Voltage | 3.6V; 2.3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 48-TFSOP (0.240\", 6.10mm Width); SOP | ||
| Latch Type | D; Transparent-D |