Renesas Electronics Corporation Latches 74ALVCH162373PAG

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 800-1552-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74ALVCH162373PAG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ALVCH162373PAG
Logic - Latches 74ALVCH162373PAG
IC LATCH 16BIT TRANSP D 48-TSSOP

IC LATCH 16BIT TRANSP D 48-TSSOP

Supplier's Site Datasheet
Latches - 74ALVCH162373PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 800-1552-5-ND 74ALVCH162373PAG 74ALVCH162373PAG
Product Name Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HC373D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - 5962-8985201EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Latches - 74F373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details