Rochester Electronics Logic - Latches 74HCT563D,652

Description
IC OCT D TRANSP LATCH INV 20SOIC
Datasheet
Description
IC OCT D TRANSP LATCH INV 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HCT563D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HCT563D,652
Logic - Latches 74HCT563D,652
IC OCT D TRANSP LATCH INV 20SOIC

IC OCT D TRANSP LATCH INV 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HCT563D,652
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
Latches - 1727-6434-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LCX16373GX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT573CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers