The IDT74ALVC16244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs, designed for high-speed 3.3V systems and bus-oriented applications. It is available in a TSSOP package and features ±24mA output drive capability, rail-to-rail output swing, and static power consumption of 0.4μW typical. The device operates over an industrial temperature range of -40°C to +85°C, supports VCC from 2.7V to 3.6V, and meets ESD protection levels greater than 2000V per MIL-STD-883, Method 3015. Output skew is typically less than 250ps, and input capacitance is rated at 5pF typ. with output capacitance at 7pF typ.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74ALVC16244APAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16244APAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74ALVC16244APAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |