IC FIFO SS 1024X36 6NS 144-BGA
Asynchronous, Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns
IC FIFO SS 1024X36 6NS 144-BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3640L6BCY8 | 72V3640L6BCY8 | 72V3640L6BCY8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Current | 40 mA | 40 mA | 40 mA |