Manufacturer: Renesas Electronics America
Win Source Part Number: 907843-72V235L15TFGI
Series: 72V
Operating Temperature Range: -40°C ~ 85°C
Features: Synchronous FIFO 36K (2K x 18) - 66.7MHz 10ns 64-TQFP (10x10)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: 72V235
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V235L15TFGI, IDT72V235L15TFGI-ND
Synchronous FIFO 36K (2K x 18) 66.7MHz 10ns 64-TQFP (10x10)
IC FIFO SYNC 2KX18 10NS 64TQFP
IC FIFO SYNC 2048X18 15NS 64QFP
Synchronous FIFO 36K (2K x 18) 66.7MHz 10ns 64-TQFP (10x10)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 907843-72V235L15TFGI | 72V235L15TFGI-ND | 72V235L15TFGI | 72V235L15TFGI | 72V235L15TFGI |
| Product Name | Logic - Logic - FIFOs Memory - 72V235L15TFGI | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; TQFP; 64-TQFP (10x10) | TQFP; 64-LQFP | QFP | QFP; 64-LQFP | |
| Data Rate | 67 MHz | 67 MHz | 67 MHz |