Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V04L15JG 72V04L15JG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857125-72V04L15JG Series: 72V Features: FIFO Package: Tube Family Name: 72V04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V04L15JG-ND, 2266-72V04L15JG, IDT72V04L15JG, 800-2497-5
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857125-72V04L15JG Series: 72V Features: FIFO Package: Tube Family Name: 72V04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V04L15JG-ND, 2266-72V04L15JG, IDT72V04L15JG, 800-2497-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V04L15JG - 857125-72V04L15JG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V04L15JG
857125-72V04L15JG
Logic - Logic - FIFOs Memory - 72V04L15JG 857125-72V04L15JG
Manufacturer: Renesas Electronics America Win Source Part Number: 857125-72V04L15JG Series: 72V Features: FIFO Package: Tube Family Name: 72V04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V04L15JG-ND, 2266-72V04L15JG, IDT72V04L15JG, 800-2497-5

Manufacturer: Renesas Electronics America
Win Source Part Number: 857125-72V04L15JG
Series: 72V
Features: FIFO
Package: Tube
Family Name: 72V04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V04L15JG-ND, 2266-72V04L15JG, IDT72V04L15JG, 800-2497-5

Buy Now Datasheet
FIFOs Memory - 800-2497-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2497-5-ND
FIFOs Memory 800-2497-5-ND
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
FIFOs Memory - 72V04L15JG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V04L15JG
FIFOs Memory 72V04L15JG
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V04L15JG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V04L15JG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V04L15JG
IC FIFO ASYNC 4KX9 15NS 32PLCC

IC FIFO ASYNC 4KX9 15NS 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857125-72V04L15JG 800-2497-5-ND 72V04L15JG 72V04L15JG
Product Name Logic - Logic - FIFOs Memory - 72V04L15JG FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers
Memory - 16-100044-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details