Rochester Electronics Logic - Logic - FIFOs Memory - SN74ACT7805-20DL SN74ACT7805-20DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 934515-SN74ACT7805-2 0DL Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP Package: Tube Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934515-SN74ACT7805-2 0DL Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP Package: Tube Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ACT7805-20DL - 934515-SN74ACT7805-20DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7805-20DL
934515-SN74ACT7805-20DL
Logic - Logic - FIFOs Memory - SN74ACT7805-20DL 934515-SN74ACT7805-20DL
Manufacturer: Texas Instruments Win Source Part Number: 934515-SN74ACT7805-2 0DL Series: 74ACT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP Package: Tube Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.32.0071

Manufacturer: Texas Instruments
Win Source Part Number: 934515-SN74ACT7805-20DL
Series: 74ACT
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Package: Tube
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 20
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7805-20DL - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7805-20DL
Logic - FIFOs Memory SN74ACT7805-20DL
IC SYNC FIFO MEM 256X18 56-SSOP

IC SYNC FIFO MEM 256X18 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 934515-SN74ACT7805-20DL SN74ACT7805-20DL
Product Name Logic - Logic - FIFOs Memory - SN74ACT7805-20DL Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 56-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - 051FL164K0XMFI010 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers