The IDT72841 is a dual synchronous FIFO memory device with a capacity of 4,096 x 9 bits, designed for high-speed data buffering applications. It features a 10 ns read/write cycle time and operates with separate control and data lines for each FIFO, allowing for flexible configurations such as bidirectional operation and width expansion. The device includes programmable almost-empty and almost-full flags, enhancing memory utilization. It is housed in a space-saving 64-pin Thin Quad Flat Pack (TQFP) or Slim Thin Quad Flatpack (STQFP) package and is available for both commercial and industrial temperature ranges (-40°C to +85°C). The IDT72841 is suitable for applications requiring efficient data management and prioritization.
Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (10x10)
IC FIFO SYNC 4KX9 10NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72841L10TF8 | 72841L10TF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits |