Renesas Electronics Corporation Logic - FIFOs Memory 723651L15PF

Description
IC FIFO SYNC 2048X36 120QFP
Datasheet
Description
IC FIFO SYNC 2048X36 120QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 723651L15PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
723651L15PF
Logic - FIFOs Memory 723651L15PF
IC FIFO SYNC 2048X36 120QFP

IC FIFO SYNC 2048X36 120QFP

Supplier's Site Datasheet
FIFOs Memory - 723651L15PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
723651L15PF
FIFOs Memory 723651L15PF
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)

Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 723651L15PF 723651L15PF
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 11 ns 11 ns
Operating Current 0.4000 mA 0.4000 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details