Renesas Electronics Corporation 40MHz Logic IC 72221L25JG

Description
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46) Product overview: 72221L25JG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72221L25JG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46) Product overview: 72221L25JG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72221L25JG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40MHz Logic IC - 707-72221L25JG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHz Logic IC
707-72221L25JG
40MHz Logic IC 707-72221L25JG
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46) Product overview: 72221L25JG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72221L25JG can be used for catalog matching and distributor lookup.

IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46) Product overview: 72221L25JG from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-72221L25JG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-72221L25JG
Product Name 40MHz Logic IC
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SSOP Logic IC - 705-74ABT32DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details