Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7204L20TDB 7204L20TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874361-7204L20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L20TDB, IDT7204L20TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874361-7204L20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L20TDB, IDT7204L20TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7204L20TDB - 874361-7204L20TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7204L20TDB
874361-7204L20TDB
Logic - Logic - FIFOs Memory - 7204L20TDB 874361-7204L20TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 874361-7204L20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7204L20TDB, IDT7204L20TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874361-7204L20TDB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7204
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7204L20TDB, IDT7204L20TDB-ND

Buy Now Datasheet
FIFOs Memory - 7204L20TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L20TDB
FIFOs Memory 7204L20TDB
Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7204L20TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7204L20TDB
IC FIFO ASYNC 4KX9 20NS 28CDIP

IC FIFO ASYNC 4KX9 20NS 28CDIP

Supplier's Site
Logic - FIFOs Memory - 7204L20TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7204L20TDB
Logic - FIFOs Memory 7204L20TDB
IC MEM FIFO 4K X 9 ASYNC 28CDIP

IC MEM FIFO 4K X 9 ASYNC 28CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 874361-7204L20TDB 7204L20TDB 7204L20TDB 7204L20TDB
Product Name Logic - Logic - FIFOs Memory - 7204L20TDB FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.300\", 7.62mm)
Data Rate 33 MHz 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details