Rochester Electronics Logic - Logic - FIFOs Memory - AM7205A-25RC AM7205A-25RC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911374-AM7205A-25RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911374-AM7205A-25RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7205A-25RC - 911374-AM7205A-25RC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7205A-25RC
911374-AM7205A-25RC
Logic - Logic - FIFOs Memory - AM7205A-25RC 911374-AM7205A-25RC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911374-AM7205A-25RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911374-AM7205A-25RC
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 72K (8K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
Package: Bulk
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - AM7205A-25RC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
AM7205A-25RC
Logic - FIFOs Memory AM7205A-25RC
FIFO, 8KX9, 25NS, ASYNCHRONOUS

FIFO, 8KX9, 25NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911374-AM7205A-25RC AM7205A-25RC
Product Name Logic - Logic - FIFOs Memory - AM7205A-25RC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-15DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details