Manufacturer: Renesas Electronics America
Win Source Part Number: 920968-7202LA30DB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP
Package: 28-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: 7202
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7202LA30DB, IDT7202LA30DB-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP
Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP
IC FIFO ASYNC 1KX9 30NS 28CDIP
IC MEM FIFO 1024X9 ASYNC 28CDIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 920968-7202LA30DB | 7202LA30DB-ND | 7202LA30DB | 7202LA30DB | 7202LA30DB |
| Product Name | Logic - Logic - FIFOs Memory - 7202LA30DB | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | DIP; 28-CDIP | "28-CDIP (0.600"", 15.24mm)" | DIP; 28-CDIP (0.600\", 15.24mm) | ||
| Data Rate | 25 MHz | 25 MHz | 25 MHz |