Infineon Technologies AG Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C429-15JXC

Description
Win Source Part Number: 1378222-CY7C429-15JX C Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: CY7C Package: Tube Product Status: Obsolete Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Base Product Number: 7C429 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Function: Asynchronous Voltage - Supply: 4.5 V ~ 5.5 V Current - Supply (Max): 65mA Memory Size: 18K (2K x 9) Access Time: 15ns Data Rate: 50MHz Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No
Request a Quote Datasheet
Description
Win Source Part Number: 1378222-CY7C429-15JX C Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: CY7C Package: Tube Product Status: Obsolete Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Base Product Number: 7C429 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Function: Asynchronous Voltage - Supply: 4.5 V ~ 5.5 V Current - Supply (Max): 65mA Memory Size: 18K (2K x 9) Access Time: 15ns Data Rate: 50MHz Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1378222-CY7C429-15JXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1378222-CY7C429-15JXC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1378222-CY7C429-15JXC
Win Source Part Number: 1378222-CY7C429-15JX C Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: CY7C Package: Tube Product Status: Obsolete Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Base Product Number: 7C429 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Function: Asynchronous Voltage - Supply: 4.5 V ~ 5.5 V Current - Supply (Max): 65mA Memory Size: 18K (2K x 9) Access Time: 15ns Data Rate: 50MHz Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No

Win Source Part Number: 1378222-CY7C429-15JXC
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: CY7C
Package: Tube
Product Status: Obsolete
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Base Product Number: 7C429
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Asynchronous
Voltage - Supply: 4.5 V ~ 5.5 V
Current - Supply (Max): 65mA
Memory Size: 18K (2K x 9)
Access Time: 15ns
Data Rate: 50MHz
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No

Buy Now Datasheet
FIFOs Memory - CY7C429-15JXC-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
CY7C429-15JXC-ND
FIFOs Memory CY7C429-15JXC-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
FIFOs Memory - CY7C429-15JXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C429-15JXC
FIFOs Memory CY7C429-15JXC
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1378222-CY7C429-15JXC CY7C429-15JXC-ND CY7C429-15JXC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details