Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-PDIP
IC MEM FIFO 512X9 50NS 28DIP
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-PDIP
IC MEM FIFO 512X9 50NS 28DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7201LA50TP-ND | 7201LA50TP | 7201LA50TP | 7201LA50TP |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |