Renesas Electronics Corporation Memory 71V67903S75BQ8

Description
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 165-CABGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 165-CABGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V67903S75BQ8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 165-CABGA (13x15)

Buy Now Datasheet
Memory - 71V67903S75BQ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 165-CABGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V67903S75BQ8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V67903S75BQ8
Integrated Circuits (ICs) - Memory - Memory 71V67903S75BQ8
IC SRAM 9MBIT PAR 165CABGA

IC SRAM 9MBIT PAR 165CABGA

Supplier's Site
IC SRAM 9MBIT PARALLEL 165CABGA

IC SRAM 9MBIT PARALLEL 165CABGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V67903S75BQ8-ND 71V67903S75BQ8 71V67903S75BQ8 71V67903S75BQ8
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Package Type 165-TBGA BGA; 165-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details