Renesas Electronics Corporation Memory 71124S15YGI

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-1423-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

Buy Now Datasheet
Sram, 1Mbit, 128Kx8Bit, 15Ns, Soj-32; Memory Size Renesas - 47AC2644 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 128Kx8Bit, 15Ns, Soj-32; Memory Size Renesas
47AC2644
Sram, 1Mbit, 128Kx8Bit, 15Ns, Soj-32; Memory Size Renesas 47AC2644
SRAM, 1MBIT, 128KX8BIT, 15NS, SOJ-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:32Pins; Access Time:15ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 1MBIT, 128KX8BIT, 15NS, SOJ-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:32Pins; Access Time:15ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 71124S15YGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-1423-5-ND 47AC2644 71124S15YGI 71124S15YGI
Product Name Memory Sram, 1Mbit, 128Kx8Bit, 15Ns, Soj-32; Memory Size Renesas Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-BSOJ (0.400"", 10.16mm Width)" SOJ 32-BSOJ (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers