Renesas Electronics Corporation Memory 70V7519S166DRI

Description
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 208-PQFP (28x28)
Request a Quote Datasheet
Description
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 208-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V7519S166DRI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 208-PQFP (28x28)

SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 208-PQFP (28x28)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-70V7519S166DRI
Memory IC and Storage Component 774-70V7519S166DRI
IC SRAM 9MBIT PARALLEL 208PQFP Product overview: 70V7519S166DRI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V7519S166DRI can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 208PQFP Product overview: 70V7519S166DRI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V7519S166DRI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V7519S166DRI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V7519S166DRI
Integrated Circuits (ICs) - Memory - Memory 70V7519S166DRI
IC SRAM 9MBIT PARALLEL 208PQFP

IC SRAM 9MBIT PARALLEL 208PQFP

Supplier's Site
IC SRAM 9MBIT PARALLEL 208PQFP

IC SRAM 9MBIT PARALLEL 208PQFP

Supplier's Site Datasheet
Memory - 70V7519S166DRI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 166 MHz 3.6 ns 208-PQFP (28x28)

SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 166 MHz 3.6 ns 208-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70V7519S166DRI-ND 774-70V7519S166DRI 70V7519S166DRI 70V7519S166DRI 70V7519S166DRI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Package Type 208-BFQFP QFP; Tray QFP; 208-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S23AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B101J2-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details