Renesas Electronics Corporation Memory 7024L20J

Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7024L20J-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20ns 84-PLCC (29.31x29.31)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 7024L20J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7024L20J
Integrated Circuits (ICs) - Memory - Memory 7024L20J
IC SRAM 64KBIT PARALLEL 84PLCC

IC SRAM 64KBIT PARALLEL 84PLCC

Supplier's Site
Memory 7024L20J
IC SRAM 64KBIT PARALLEL 84PLCC

IC SRAM 64KBIT PARALLEL 84PLCC

Supplier's Site Datasheet
Memory - 7024L20J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7024L20J
Memory 7024L20J
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 84-PLCC (29.31x29.31)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7024L20J-ND 7024L20J 7024L20J 7024L20J
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead) 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details