Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Last Time Buy
Memory Type: EPROM
Technology: Wirewound
Memory Organization: 32 Bytes Page Size
Memory Interface: eMMC_5.1
Write Cycle Time - Word, Page: 60µs, 2.4ms
Access Time: 900 ns
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
IC SRAM 1MBIT PARALLEL 100TQFP Product overview: 7009L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7009L20PFGI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 100-TQFP (14x14)
IC SRAM 1MBIT PARALLEL 100TQFP
IC SRAM 1MBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 20 ns 100-TQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7009L20PFGI | 7009L20PFGI-ND | 7009L20PFGI | 7009L20PFGI | 7009L20PFGI | |
| Product Name | Connectors,Interconnects | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 900 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 60000 ns | 20 ns | 20 ns | |||
| Supply Voltage | 3V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |