Win Source Part Number: 1356729-621SCMGI8
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: Clock Buffer
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN
Supplier Device Package: 8-VFQFN (2x2)
Base Product Number: 621S
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 3.465V
Output: Clock
Number of Circuits: 1
Input: Clock
Frequency - Max: 200 MHz
IC CLOCK BUFFER 1-4 8DFN
CLK BUFFER, 200MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
IC CLOCK BUFFER 1-4 8DFN
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1356729-621SCMGI8 | 621SCMGI8 | 66AH8528 | 621SCMGI8 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clk Buffer, 200Mhz, -40 To 105Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver; Clock Generator | Clock Buffer; Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | Clock | Clock | ||
| Package Type | 8-UFDFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |