IC CLOCK GEN PLL 500MHZ 28VFQFPN
Clock Generator IC 500MHz 1 28-VQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5V9888TNLGI8 | 5V9888TNLGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-VQFN Exposed Pad |
| Frequency | 500 MHz | 500 MHz |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL |