Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI8 5V2305NRGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856800-5V2305NRGI8 Features: Clock IC 200 MHz Package: Reel - TR Family Name: 5V2305 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT5V2305NRGI8, IDT5V2305NRGI8-ND, 800-3608-6, 800-3608-2, 800-3608-1, 5V2305NRGI8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856800-5V2305NRGI8 Features: Clock IC 200 MHz Package: Reel - TR Family Name: 5V2305 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT5V2305NRGI8, IDT5V2305NRGI8-ND, 800-3608-6, 800-3608-2, 800-3608-1, 5V2305NRGI8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI8
856800-5V2305NRGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI8 856800-5V2305NRGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 856800-5V2305NRGI8 Features: Clock IC 200 MHz Package: Reel - TR Family Name: 5V2305 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT5V2305NRGI8, IDT5V2305NRGI8-ND, 800-3608-6, 800-3608-2, 800-3608-1, 5V2305NRGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 856800-5V2305NRGI8
Features: Clock IC 200 MHz
Package: Reel - TR
Family Name: 5V2305
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT5V2305NRGI8, IDT5V2305NRGI8-ND, 800-3608-6, 800-3608-2, 800-3608-1, 5V2305NRGI8-ND

Buy Now Datasheet
Clock Buffers, Drivers - 800-3608-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3608-1-ND
Clock Buffers, Drivers 800-3608-1-ND
Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 800-3608-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3608-6-ND
Clock Buffers, Drivers 800-3608-6-ND
Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 800-3608-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3608-2-ND
Clock Buffers, Drivers 800-3608-2-ND
Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5V2305NRGI8
Clock/Timing - Clock Buffers, Drivers 5V2305NRGI8
IC CLK BUF 1:5 200MHZ 16VFQFPN

IC CLK BUF 1:5 200MHZ 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 856800-5V2305NRGI8 800-3608-1-ND 5V2305NRGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI8 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4211BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details