Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 1GHz 40-VFQFN Exposed Pad
IC CLK BUFFER 1:10 1GHZ 40VFQFPN
IC CLK BUFFER 1:10 1GHZ 40VFQFPN
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5T9310NLGI8-ND | 5T9310NLGI8 | 5T9310NLGI8 |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts |