Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 5P50903DVGI

Description
"IC 100MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Description
"IC 100MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P50903DVGI is a low power, spread spectrum clock generator designed to operate within an input frequency range of 40 to 100 MHz. It features an output frequency range that matches the input, providing a spread spectrum output clock that can effectively reduce electromagnetic interference (EMI) by 8 dB to 16 dB on odd harmonics from the 3rd to the 19th. The device supports both center and down spread modulation, with selectable spread percentages. This clock generator operates at a voltage of 1.8 V, 2.5 V, or 3.3 V and is available in an 8-pin DFN package (2x2mm) or an 8-pin MSOP package (3x4.9mm). It is RoHS 6 compliant, making it suitable for environmentally conscious designs. The low EMI feature can be disabled if not required. The device requires an external clock input and includes specific recommendations for PCB layout to optimize performance and minimize noise.

Datasheet Summary
Powered by GS/AI

The 5P50903DVGI is a low power, spread spectrum clock generator designed to operate within an input frequency range of 40 to 100 MHz. It features an output frequency range that matches the input, providing a spread spectrum output clock that can effectively reduce electromagnetic interference (EMI) by 8 dB to 16 dB on odd harmonics from the 3rd to the 19th. The device supports both center and down spread modulation, with selectable spread percentages. This clock generator operates at a voltage of 1.8 V, 2.5 V, or 3.3 V and is available in an 8-pin DFN package (2x2mm) or an 8-pin MSOP package (3x4.9mm). It is RoHS 6 compliant, making it suitable for environmentally conscious designs. The low EMI feature can be disabled if not required. The device requires an external clock input and includes specific recommendations for PCB layout to optimize performance and minimize noise.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 5P50903DVGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
5P50903DVGI-ND
Clock Generators, PLLs, Frequency Synthesizers 5P50903DVGI-ND
"IC 100MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"IC 100MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P50903DVGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P50903DVGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P50903DVGI
IC CLK GEN SPREAD SPECTRUM 8MSOP

IC CLK GEN SPREAD SPECTRUM 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P50903DVGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P50903DVGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P50903DVGI
IC CLK GEN SPREAD SPECTRUM 8MSOP

IC CLK GEN SPREAD SPECTRUM 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 5P50903DVGI-ND 5P50903DVGI 5P50903DVGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Surface Mount; Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Supply Voltage 1.7 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13024-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details