IC CLOCK GENERATOR 24LGA
Clock Generator IC 350MHz 1 24-LFLGA Exposed Pad
LGA 4.00X4.00X1.40 MM, 0.50MM PI
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P49V5935B000LTGI8 | 5P49V5935B000LTGI8 | 5P49V5935B000LTGI8 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Yes; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | 1 | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 24-LFLGA Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts |