Renesas Electronics Corporation Logic - Latches 5962-9223802MRA

Description
CDIP 25.40X7.62X2.90 MM, 2.54MM
Datasheet
Description
CDIP 25.40X7.62X2.90 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-9223802MRA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9223802MRA
Logic - Latches 5962-9223802MRA
CDIP 25.40X7.62X2.90 MM, 2.54MM

CDIP 25.40X7.62X2.90 MM, 2.54MM

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9223802MRA
Integrated Circuits (ICs) - Logic - Latches 5962-9223802MRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - 5962-9223802MRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5962-9223802MRA 5962-9223802MRA 5962-9223802MRA
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
 - 54ACTQ373/QRA - Rochester Electronics
Rochester Electronics
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
2 suppliers
Octal Transparent Latch - 74FCT573CTSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers