74ACT563SC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74ACT563SC
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74ACT563SC |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
16 mA
High-level Output Current (Source)
16 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
3V ~ 15V
View Details
3 suppliers