Renesas Electronics Corporation Logic - Latches 5962-9223802M2A

Description
LCC 8.90X8.90X1.52 MM, 1.27MM PI
Datasheet
Description
LCC 8.90X8.90X1.52 MM, 1.27MM PI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-9223802M2A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9223802M2A
Logic - Latches 5962-9223802M2A
LCC 8.90X8.90X1.52 MM, 1.27MM PI

LCC 8.90X8.90X1.52 MM, 1.27MM PI

Supplier's Site Datasheet
Latches - 5962-9223802M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 5962-9223802M2A 5962-9223802M2A
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HCT573PW-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LVCH162373APAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details