Renesas Electronics Corporation Latches 5962-9223801M2A

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 5962-9223801M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet
Logic - Latches - 5962-9223801M2A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9223801M2A
Logic - Latches 5962-9223801M2A
LCC 8.90X8.90X1.52 MM, 1.27MM PI

LCC 8.90X8.90X1.52 MM, 1.27MM PI

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 5962-9223801M2A 5962-9223801M2A
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-LCC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Latched Transceiver - 74FCT543CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details