Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches 5962-9221703MRA

Description
IC D-TYPE TRANSP SGL 8:8 20CDIP
Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9221703MRA
Integrated Circuits (ICs) - Logic - Latches 5962-9221703MRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - 5962-9221703MRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet
Logic - Latches - 5962-9221703MRA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9221703MRA
Logic - Latches 5962-9221703MRA
CDIP 25.40X7.62X2.90 MM, 2.54MM

CDIP 25.40X7.62X2.90 MM, 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5962-9221703MRA 5962-9221703MRA 5962-9221703MRA
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Octal D-type transparent latch; 3-state - 74HC573PW-Q100/GJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APVG8 - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details