Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
INTEGRATED DEVICE TECHNOLOGY
QS74FCT3573SO -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT3573SO
Description
IC BUS INTERFACE 3.3V 1 FUNCTION
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC BUS INTERFACE 3.3V 1 FUNCTION
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT3573SO
Integrated Circuits (ICs) - Logic - Latches
QS74FCT3573SO
IC BUS INTERFACE 3.3V 1 FUNCTION
IC BUS INTERFACE 3.3V 1 FUNCTION
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Logic Latches
Product Number
QS74FCT3573SO
Product Name
Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Latches
74LVC573APW-Q100J
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4
suppliers
Texas Instruments
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch
5962-8985201EA
Specs
Latch Type
Addressable D
Supply Voltage
4.5
Operating Current
0.0800 mA
View Details
3
suppliers
Rochester Electronics
Logic - Latches
74279DC
View Details
Integrated Device Technology
Logic - Logic - Latches - 74ALVCH162373PAG
74ALVCH162373PAG
Specs
Supply Voltage
2.3V ~ 3.6V
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
2
suppliers